Essentra Components C3677
- 收藏
- 对比
C3677
806-C3677
无类别的
--
大陆
立即发货

C3677 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
C3677详情
Essentra Components C3677重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Stainless steel
With front ring
有
Type of control element
Toggle
C3677拓展信息







哦! 它是空的。