Essentra Components C666
- 收藏
- 对比
C666
806-C666
无类别的
--
大陆
立即发货

C666 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
C666详情
Essentra Components C666重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
C666拓展信息







哦! 它是空的。