Essentra Components C7031
- 收藏
- 对比
C7031
806-C7031
无类别的
--
大陆
立即发货

C7031 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
C7031详情
Essentra Components C7031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Door coupling rotary drive
Rated permanent current Iu
20
Device construction
Built-in device fixed built-in technique
Rated operation power at AC-3, 400 V
5.5
Degree of protection (NEMA)
12
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Screw connection
C7031拓展信息







哦! 它是空的。