Essentra Components C99PJ
- 收藏
- 对比
C99PJ
806-C99PJ
无类别的
--
大陆
立即发货

C99PJ datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
C99PJ详情
Essentra Components C99PJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Without hood
Material front ring
Plastic
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
6 - 48
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Black
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
无
C99PJ拓展信息







哦! 它是空的。