Essentra Components CBU805
- 收藏
- 对比
CBU805
806-CBU805
无类别的
--
大陆
立即发货

CBU805 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CBU805详情
Essentra Components CBU805重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Number of auxiliary contacts as normally closed contact
0
Overload release current setting
40 - 50
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
300 - 600
Type of electrical connection of main circuit
Frame clamp
CBU805拓展信息







哦! 它是空的。