Essentra Components CC6A-T3A
- 收藏
- 对比
CC6A-T3A
806-CC6A-T3A
无类别的
--
大陆
立即发货

CC6A-T3A datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CC6A-T3A详情
Essentra Components CC6A-T3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
Screw connection
Ambient temperature
-40 - 125
Rated current In
16
Material housing
Plastic
Material of contact surface
Bronze
Locking mechanism
Other
Material contact
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP65
Overvoltage category
III
Inflammability class of insulation material according to with UL94
HB
Rated surge voltage
4
Connectable conductor cross section solid-core
0.25 - 1.5
深度
34.2
宽度
27.5
高度
41
CC6A-T3A拓展信息







哦! 它是空的。