Essentra Components CCA7001
- 收藏
- 对比
CCA7001
806-CCA7001
无类别的
--
大陆
立即发货

CCA7001 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CCA7001详情
Essentra Components CCA7001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Titanium
With front ring
有
Type of control element
Toggle
With light source
无
CCA7001拓展信息







哦! 它是空的。