Essentra Components CD9028GO
- 收藏
- 对比
CD9028GO
806-CD9028GO
无类别的
--
大陆
立即发货

CD9028GO datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CD9028GO详情
Essentra Components CD9028GO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
313 - 2750
Type of electrical connection of main circuit
Screw connection
CD9028GO拓展信息







哦! 它是空的。