Essentra Components CDT60GK18
- 收藏
- 对比
CDT60GK18
806-CDT60GK18
无类别的
--
大陆
立即发货

CDT60GK18 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CDT60GK18详情
Essentra Components CDT60GK18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M10 x 1.0
Revolving thread
无
Thread length
10
Degree of protection (IP)
IP54
Construction type
External thread
One-piece
无
Approved in combination with protective conduit UR
无
Nominal diameter
10
Material screw gland
Polypropylene (PP)
Model
Straight
CDT60GK18拓展信息







哦! 它是空的。