Essentra Components CF101AMT
- 收藏
- 对比
CF101AMT
806-CF101AMT
无类别的
--
大陆
立即发货

CF101AMT datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
添加到询价列表
CF101AMT详情
Essentra Components CF101AMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Built-in depth
68
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
0个相似型号
CF101AMT拓展信息







哦! 它是空的。