Essentra Components CG37B
- 收藏
- 对比
CG37B
806-CG37B
无类别的
--
大陆
立即发货

CG37B datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CG37B详情
Essentra Components CG37B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
6.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
80
Min. permitted bending radius, stationary application/permanent installation
48
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
CG37B拓展信息







哦! 它是空的。