Essentra Components CG3JB
- 收藏
- 对比
CG3JB
806-CG3JB
无类别的
--
大陆
立即发货

CG3JB datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CG3JB详情
Essentra Components CG3JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
27
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CG3JB拓展信息







哦! 它是空的。