Essentra Components CGP2.0G
- 收藏
- 对比
CGP2.0G
806-CGP2.0G
无类别的
--
大陆
立即发货

CGP2.0G datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CGP2.0G详情
Essentra Components CGP2.0G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
110 - 110
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
110
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CGP2.0G拓展信息







哦! 它是空的。