Essentra Components CL00072WX
- 收藏
- 对比
CL00072WX
806-CL00072WX
无类别的
--
大陆
立即发货

CL00072WX datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CL00072WX详情
Essentra Components CL00072WX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2000 - 14400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Number of auxiliary contacts as normally closed contact
0
CL00072WX拓展信息







哦! 它是空的。