Essentra Components CR402AM-36
- 收藏
- 对比
CR402AM-36
806-CR402AM-36
无类别的
--
大陆
立即发货

CR402AM-36 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
CR402AM-36详情
Essentra Components CR402AM-36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
12
Core identification
Colour
Nominal cross section conductor
1
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
CR402AM-36拓展信息







哦! 它是空的。