Essentra Components G21A
- 收藏
- 对比
G21A详情
Essentra Components G21A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
质量
-
Product Status
活跃
Package
Bulk
厂商
Essentra组件
Screw/Thread Size
1-14, UNF/JIC
Factory Pack QuantityFactory Pack Quantity
3500
Mounting Styles
Threaded
Manufacturer
Essentra
Brand
Essentra
RoHS
Details
Mounting Method
Threaded
系列
GP
尺寸/尺寸
-
类型
保护帽
颜色
Blue
子类别
Wire & Cable Management
产品类别
Accessories
产品
Caps
产品类别
Conduit Fittings & Accessories
G21A拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。