Essentra Components GM3844CM-E1C446
- 收藏
- 对比
GM3844CM-E1C446
806-GM3844CM-E1C446
无类别的
--
大陆
立即发货

GM3844CM-E1C446 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
GM3844CM-E1C446详情
Essentra Components GM3844CM-E1C446重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
16.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
122
Min. permitted bending radius, stationary application/permanent installation
65
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GM3844CM-E1C446拓展信息







哦! 它是空的。