Essentra Components GNH453B-999A-T
- 收藏
- 对比
GNH453B-999A-T
806-GNH453B-999A-T
无类别的
--
大陆
立即发货

GNH453B-999A-T datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
GNH453B-999A-T详情
Essentra Components GNH453B-999A-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
150
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
GNH453B-999A-T拓展信息







哦! 它是空的。