Essentra Components GR667S264L5/512
- 收藏
- 对比
GR667S264L5/512
806-GR667S264L5/512
无类别的
--
大陆
立即发货

GR667S264L5/512 datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
GR667S264L5/512详情
Essentra Components GR667S264L5/512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
500
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
500
Nominal cross section conductor
150
Core identification
Colour
Outer diameter approx.
22.4
Conductor surface
Tinned
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-60 - 400
Flame retardant
无
GR667S264L5/512拓展信息







哦! 它是空的。