Essentra Components GR8763AKG
- 收藏
- 对比
GR8763AKG
806-GR8763AKG
无类别的
--
大陆
立即发货

GR8763AKG datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
GR8763AKG详情
Essentra Components GR8763AKG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
25
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
250
Min. permitted bending radius, stationary application/permanent installation
125
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GR8763AKG拓展信息







哦! 它是空的。