Essentra Components GR8935LAJG
- 收藏
- 对比
GR8935LAJG
806-GR8935LAJG
无类别的
--
大陆
立即发货

GR8935LAJG datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
GR8935LAJG详情
Essentra Components GR8935LAJG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
15.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
10
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
156
Min. permitted bending radius, stationary application/permanent installation
78
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GR8935LAJG拓展信息







哦! 它是空的。