Essentra Components HTSN-M4-18-8-1
- 收藏
- 对比
HTSN-M4-18-8-1
806-HTSN-M4-18-8-1
LED 照明 - 白色
--
大陆
立即发货

STANDOFF, HEX FEMALE-FEMALE, 18MM, M4, Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body, Thread Size - Metric:M4, Thread Size - Imperial:-, Standoff Type:Hex Female-Female, Body Length:-, Product Range:HTSN-1 Series, RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。