Essentra Components MAAPGM0035S
- 收藏
- 对比
MAAPGM0035S
806-MAAPGM0035S
无类别的
--
大陆
立即发货

MAAPGM0035S datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
MAAPGM0035S详情
Essentra Components MAAPGM0035S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
FLNG,.53H.SPACE
Package Body Material
CERAMIC
Package Equivalence Code
FLNG,.53H.SPACE
Manufacturer Part Number
MAAPGM0035S
Manufacturer
MACOM
Part Life Cycle Code
Obsolete
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Risk Rank
5.84
子类别
RF/Microwave Amplifiers
技术
GAAS
功能数量
1
电源
-5,8 V
达到SVHC
compliant
MAAPGM0035S拓展信息







哦! 它是空的。