Essentra Components NTA11225WPM
- 收藏
- 对比
NTA11225WPM
806-NTA11225WPM
电缆扎带和束线带
--
大陆
立即发货

Cable Tie, Push Mount, 4.41 Long, 18 Lb Tensile: Natural,Nylon,100 Per Bag,.187 Hole,.070 Panel
1最小包装量--
NTA11225WPM详情
Essentra Components NTA11225WPM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 6/6
包装数量
100
Head Type
Non-Releasable
Mounting Method
Push-Fit
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
561-225WPM
Manufacturer
Essentra
Brand
Essentra
RoHS
Details
系列
NTA
颜色
Natural
子类别
Wire & Cable Management
产品类别
电缆扎带
总长度
4.375 in
产品类别
电缆扎带
NTA11225WPM拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。