Essentra Components NTA15535PMTGB
- 收藏
- 对比
NTA15535PMTGB
806-NTA15535PMTGB
电缆扎带和束线带
--
大陆
立即发货

Cable Tie, Push Mount, 6.12 Long, 40 Lb Tensile: Black,Nylon,100 Per Bag,.189 Hole,.125 Panel
1最小包装量--
NTA15535PMTGB详情
Essentra Components NTA15535PMTGB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 6/6
包装数量
100
Head Type
Non-Releasable
Mounting Method
Push-Fit
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
561-15535B
Manufacturer
Essentra
Brand
Essentra
RoHS
Details
颜色
Black
子类别
Wire & Cable Management
产品类别
电缆扎带
总长度
6.120 in
产品类别
电缆扎带
NTA15535PMTGB拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。