Essentra Components NTA20048WPM
- 收藏
- 对比
NTA20048WPM
806-NTA20048WPM
电缆扎带和束线带
--
大陆
立即发货

Cable Tie, Push Mount, 7.87 Long, 50 Lb Tensile: Natural,Nylon,100 Per Bag,.236 Hole,.070 Panel
1最小包装量--
NTA20048WPM详情
Essentra Components NTA20048WPM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 6/6
包装数量
100
Head Type
Non-Releasable
Mounting Method
Push-Fit
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
561-0048WPM
Manufacturer
Essentra
Brand
Essentra
RoHS
Details
颜色
Natural
子类别
Wire & Cable Management
产品类别
电缆扎带
总长度
8.000 in
产品类别
电缆扎带
NTA20048WPM拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。