Essentra Components SR4050B100PK
- 收藏
- 对比
SR4050B100PK
806-SR4050B100PK
无类别的
--
大陆
立即发货

Snap Rivet; Nylon 6 (RMS-52); Black; 0.161 to 0.165; 0.315 0.08; SR Series
1最小包装量--
SR4050B100PK详情
Essentra Components SR4050B100PK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Rivet
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
RoHS
Compliant
SR4050B100PK拓展信息







哦! 它是空的。