Essentra Components XT25F16BSOIGU
- 收藏
- 对比
XT25F16BSOIGU
806-XT25F16BSOIGU
无类别的
--
大陆
立即发货

XT25F16BSOIGU datasheet pdf and Unclassified product details from Essentra Components stock available at utmel
1最小包装量--
XT25F16BSOIGU详情
Essentra Components XT25F16BSOIGU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Fascomp
Brand
Fascomp
RoHS
Details
包装
Bulk
类型
Hex
性别
Female / Female
子类别
Hardware
镀层
-
螺纹尺寸
8-32
产品类别
Standoffs, Spacers & Supports
外径
0.25 in
产品
Standoffs
产品类别
Standoffs & Spacers
长度
5/16 in
XT25F16BSOIGU拓展信息







哦! 它是空的。