注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.704528
500
¥0.518036
1000
¥0.431696
2000
¥0.396051
5000
¥0.37014
10000
¥0.344315
15000
¥0.332997
50000
¥0.327427
Essentra Components Y1/8B
- 收藏
- 对比
¥
总价: ¥
Y1/8B详情
Essentra Components Y1/8B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
质量
-
厂商
Essentra组件
Package
Bulk
Product Status
活跃
Screw/Thread Size
1/8, NPT
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
Push-Fit
Inside Diameter
9.8 mm
Manufacturer
Essentra
Brand
Essentra
RoHS
Details
Mounting Method
撕裂片
系列
Y
尺寸/尺寸
0.32" H (8.1mm)
类型
龙头盖
颜色
Natural
子类别
Wire & Cable Management
产品类别
Accessories
产品
Caps
产品类别
Conduit Fittings & Accessories
Y1/8B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components







哦! 它是空的。