EG1301ASPECIAL详情
E-Switch EG1301ASPECIAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
6
Manufacturer Part Number
60-400-20000-psi/kg/cm2
Case Style
Lower Mount
Range
0-20,000 psi
Manufacturer
NOSHOK
Package Type
BULK
Alternate PN
P040049
Factory Pack QuantityFactory Pack Quantity
300
Brand
E-Switch
RoHS
Details
子类别
Switches
产品类别
滑动开关
产品类别
滑动开关
EG1301ASPECIAL拓展信息
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch








哦! 它是空的。