EG2202 (SHORTING)详情
E-Switch EG2202 (SHORTING)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Illuminated
Non-Illuminated
Contact Materials
Copper Alloy
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
系列
EG
类型
Slide Switch
终端样式
PC安装
触点形式
DPDT
照明颜色
-
灯型
-
EG2202 (SHORTING)拓展信息
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch








哦! 它是空的。