KJD17-23433-111详情
E-Switch KJD17-23433-111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Mounting
Panel
Manufacturer Part Number
ACS880-01-115A-2+C212F253-ABBI
Package
ACS880F5R6IP21
Enclosure
F5-R6
Part Life Cycle Code
活跃
Ihs Manufacturer
E-SWITCH INC
Risk Rank
5.79
Manufacturer Series
KJD17
Reach合规守则
compliant
开关类型
按钮开关
最高频率
500 Hz
知识产权评级
IP21
KJD17-23433-111拓展信息








哦! 它是空的。