E-Switch PV6F240SS-341-M01
- 收藏
- 对比
PV6F240SS-341-M01
809-PV6F240SS-341-M01
按钮开关
--
大陆
立即发货

Pushbutton Switches Illuminated, Sealed, Long Life Anti-vandal Switch 2A 48VDC 400gf SPST OFF-(ON) FLAT ACTUATOR PILOT INDICATOR STAINLESS STEEL BODY AND ACTUATOR RING ILLUMINATION BLUE LED POWER SYMBOL IP65
1最小包装量--
PV6F240SS-341-M01详情
E-Switch PV6F240SS-341-M01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Illuminated
Illuminated
Mounting Styles
面板安装
Factory Pack QuantityFactory Pack Quantity
40
Tradename
PV Anti-Vandal
系列
PV6
产品
Anti-Vandal Switches
知识产权评级
IP65
PV6F240SS-341-M01拓展信息
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch







哦! 它是空的。