E-T-A 3500-P10-A3-5A
- 收藏
- 对比
3500-P10-A3-5A
810-3500-P10-A3-5A
断路器
--
大陆
立即发货

Circuit Breakers Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a flange for panel mounting,nd optional auxiliary contacts and unprotected shunt tap termin
1最小包装量--
3500-P10-A3-5A详情
E-T-A 3500-P10-A3-5A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
3500-P10-A3-5A拓展信息
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A







哦! 它是空的。