E-T-A 8345-C21A-U3M2-DB1B2B-2A
- 收藏
- 对比
8345-C21A-U3M2-DB1B2B-2A
810-8345-C21A-U3M2-DB1B2B-2A
断路器
--
大陆
立即发货

Circuit Breakers Industry standard dimensions and panel mounting. Auxiliary contacts optional. Low temperature sensitivity at rated load. Approved to CBE standard EN 60934 (IEC 60934) S-type HM CBE. Specific options within this part series will be discontinued by E-T
1最小包装量--
8345-C21A-U3M2-DB1B2B-2A详情
E-T-A 8345-C21A-U3M2-DB1B2B-2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Type of fastening
Clamp mounting
Material quality
Other
Model
Horizontal
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
E-T-A Circuit Breakers
Brand
E-T-A
子类别
断路器
产品类别
断路器
8345-C21A-U3M2-DB1B2B-2A拓展信息
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A
E-T-A







哦! 它是空的。