Etron Technology LV5544DEV-100.0M
- 收藏
- 对比
LV5544DEV-100.0M
812-LV5544DEV-100.0M
振荡器
--
大陆
立即发货

LV5544DEV-100.0M datasheet pdf and Oscillators product details from Etron Technology stock available at utmel
1最小包装量--
LV5544DEV-100.0M详情
Etron Technology LV5544DEV-100.0M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.35(Max)
Package Width
3.2
Package Length
5
PCB changed
6
Supplier Package
CLLCC
零件状态
Obsolete
引脚数量
6
LV5544DEV-100.0M拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。