Etron Technology LV7720DEV-156.25M
- 收藏
- 对比
LV7720DEV-156.25M
812-LV7720DEV-156.25M
振荡器
--
大陆
立即发货

LV7720DEV-156.25M datasheet pdf and Oscillators product details from Etron Technology stock available at utmel
1最小包装量--
LV7720DEV-156.25M详情
Etron Technology LV7720DEV-156.25M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.7(Max)
Package Width
5
Package Length
7
PCB changed
6
Supplier Package
CLLCC
包装
切割胶带
零件状态
Obsolete
引脚数量
6
LV7720DEV-156.25M拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。