Etron Technology LV9145DEV-65.0M
- 收藏
- 对比
LV9145DEV-65.0M
812-LV9145DEV-65.0M
振荡器
--
大陆
立即发货

LV9145DEV-65.0M datasheet pdf and Oscillators product details from Etron Technology stock available at utmel
1最小包装量--
LV9145DEV-65.0M详情
Etron Technology LV9145DEV-65.0M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
SMD模块
PCB changed
6
Package Length
13.97
Package Width
9.65
Package Height
2.49
Mounting
表面贴装
PPAP
Unknown
Automotive
Unknown
HTS
8542.31.00.01
ECCN (US)
EAR99
EU RoHS
Compliant
零件状态
Obsolete
引脚数量
6
LV9145DEV-65.0M拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。