Etron Technology LV9945DEV-266.666M
- 收藏
- 对比
LV9945DEV-266.666M
812-LV9945DEV-266.666M
振荡器
--
大陆
立即发货

LV9945DEV-266.666M datasheet pdf and Oscillators product details from Etron Technology stock available at utmel
1最小包装量--
LV9945DEV-266.666M详情
Etron Technology LV9945DEV-266.666M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.31.00.01
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.7(Max)
Package Width
5
Package Length
7
PCB changed
6
Standard Package Name
LLCC
Supplier Package
CLLCC
Lead Shape
凹面
零件状态
Obsolete
引脚数量
6
LV9945DEV-266.666M拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。