Etron Technology SM5544TEX66.667M
- 收藏
- 对比
SM5544TEX66.667M
812-SM5544TEX66.667M
振荡器
--
大陆
立即发货

SM5544TEX66.667M datasheet pdf and Oscillators product details from Etron Technology stock available at utmel
1最小包装量--
SM5544TEX66.667M详情
Etron Technology SM5544TEX66.667M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.60.00.80
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.15
Package Width
3.2
Package Length
5
PCB changed
4
Supplier Package
CLLCC
引脚数量
4
SM5544TEX66.667M拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。