Etron Technology SM5545TESV-106.25M
- 收藏
- 对比
SM5545TESV-106.25M
812-SM5545TESV-106.25M
振荡器
--
大陆
立即发货

SM5545TESV-106.25M datasheet pdf and Oscillators product details from Etron Technology stock available at utmel
1最小包装量--
SM5545TESV-106.25M详情
Etron Technology SM5545TESV-106.25M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
CLLCC
PCB changed
4
Package Length
5
Package Width
3.2
Package Height
1.3(Max)
Mounting
表面贴装
PPAP
Unknown
Automotive
Unknown
HTS
8542.39.00.01
ECCN (US)
EAR99
EU RoHS
Compliant
零件状态
Obsolete
引脚数量
4
SM5545TESV-106.25M拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。