Etron Technology SM7745HESV-53.125M
- 收藏
- 对比
SM7745HESV-53.125M
812-SM7745HESV-53.125M
振荡器
--
大陆
立即发货

SM7745HESV-53.125M datasheet pdf and Oscillators product details from Etron Technology stock available at utmel
1最小包装量--
SM7745HESV-53.125M详情
Etron Technology SM7745HESV-53.125M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.31.00.01
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.73
Package Width
5
Package Length
7
PCB changed
4
Supplier Package
CLLCC
引脚数量
4
SM7745HESV-53.125M拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。