Etron Technology SM77D121-133.333M
- 收藏
- 对比
SM77D121-133.333M
812-SM77D121-133.333M
振荡器
--
大陆
立即发货

SM77D121-133.333M datasheet pdf and Oscillators product details from Etron Technology stock available at utmel
1最小包装量--
SM77D121-133.333M详情
Etron Technology SM77D121-133.333M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.60.00.80
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.73
Package Width
5
Package Length
7
PCB changed
4
Supplier Package
CLLCC
Lead Shape
凹面
零件状态
Obsolete
引脚数量
4
SM77D121-133.333M拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。