Etron Technology SM8S-9-32.768K
- 收藏
- 对比
SM8S-9-32.768K
812-SM8S-9-32.768K
晶体
--
大陆
立即发货

SM8S-9-32.768K datasheet pdf and Crystals product details from Etron Technology stock available at utmel
1最小包装量--
SM8S-9-32.768K详情
Etron Technology SM8S-9-32.768K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1(Max)
Package Width
1.5
Package Length
3.2
PCB changed
2
零件状态
活跃
引脚数量
2
SM8S-9-32.768K拓展信息
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology
Etron Technology







哦! 它是空的。