Everlight Electronics 1033335193
- 收藏
- 对比
1033335193
821-1033335193
无类别的
--
大陆
立即发货

1033335193 datasheet pdf and Unclassified product details from Everlight Electronics stock available at utmel
1最小包装量--
1033335193详情
Everlight Electronics 1033335193重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850492924W10C
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
1033335193拓展信息







哦! 它是空的。