Everlight Electronics 23-21C/T1D-CP2Q2TY/3A
- 收藏
- 对比
23-21C/T1D-CP2Q2TY/3A
821-23-21C/T1D-CP2Q2TY/3A
LED 指示 - 分立
--
大陆
立即发货

LED SMD
1最小包装量--
23-21C/T1D-CP2Q2TY/3A详情
Everlight Electronics 23-21C/T1D-CP2Q2TY/3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
straight
Video resolution
3840 x 2160 Pixel
Cable use
TV/monitor
Type A
Mini DisplayPort plug
Version
Adapter
Type B
HDMI插座
No. of A connectors
1x
Factory colour
Black
Package
Tape & Reel (TR)
厂商
Everlight Electronics Co Ltd
Product Status
活跃
系列
*
23-21C/T1D-CP2Q2TY/3A拓展信息
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd







哦! 它是空的。