Everlight Electronics A694B/SUBCUYSYGW/A6-A3/F1
- 收藏
- 对比
A694B/SUBCUYSYGW/A6-A3/F1
821-A694B/SUBCUYSYGW/A6-A3/F1
无类别的
--
大陆
立即发货

A694B/SUBCUYSYGW/A6-A3/F1 datasheet pdf and Unclassified product details from Everlight Electronics stock available at utmel
1最小包装量--
A694B/SUBCUYSYGW/A6-A3/F1详情
Everlight Electronics A694B/SUBCUYSYGW/A6-A3/F1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A24-2P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
1.93 Inches
直径
1.37 Inches
A694B/SUBCUYSYGW/A6-A3/F1拓展信息







哦! 它是空的。