Everlight Electronics CHI3030-PHAH4S1-27L29-3Q0T/EU
- 收藏
- 对比
CHI3030-PHAH4S1-27L29-3Q0T/EU
821-CHI3030-PHAH4S1-27L29-3Q0T/EU
无类别的
--
大陆
立即发货

CHI3030-PHAH4S1-27L29-3Q0T/EU datasheet pdf and Unclassified product details from Everlight Electronics stock available at utmel
1最小包装量--
CHI3030-PHAH4S1-27L29-3Q0T/EU详情
Everlight Electronics CHI3030-PHAH4S1-27L29-3Q0T/EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CHI3030-PHAH4S1-27L29-3Q0T/EU拓展信息







哦! 它是空的。