Everlight Electronics CNY17-3MT
- 收藏
- 对比
CNY17-3MT
821-CNY17-3MT
无类别的
--
大陆
立即发货

CNY17-3MT datasheet pdf and Unclassified product details from Everlight Electronics stock available at utmel
1最小包装量--
CNY17-3MT详情
Everlight Electronics CNY17-3MT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
35.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
25
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
267
Min. permitted bending radius, stationary application/permanent installation
142
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Stranding element
无
CNY17-3MT拓展信息







哦! 它是空的。