Everlight Electronics CNY17F-33SD
- 收藏
- 对比
CNY17F-33SD
821-CNY17F-33SD
光隔离器 - 晶体管,光电输出
--
大陆
立即发货

CNY17F-33SD datasheet pdf and Optoisolators - Transistor, Photovoltaic Output product details from Everlight Electronics stock available at utmel
1最小包装量--
CNY17F-33SD详情
Everlight Electronics CNY17F-33SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Degree of protection (IP)
IP67
深度
130
宽度
120
高度
60
CNY17F-33SD拓展信息
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd
Everlight Electronics Co Ltd







哦! 它是空的。